Vishay Precision Group Chip Resistor - Surface Mount TNPW0402110RDEED

Description
110 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402110RDEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402110RDEED-ND
Chip Resistor - Surface Mount TNPW0402110RDEED-ND
110 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film ResistorSeries:TNPW; Resistance:110ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0... - TNPW0402110RDEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:110ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...
TNPW0402110RDEED
Thin Film ResistorSeries:TNPW; Resistance:110ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0... TNPW0402110RDEED
Thin Film ResistorSeries:TNPW; Resistance:110ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...

Thin Film ResistorSeries:TNPW; Resistance:110ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...

Supplier's Site
Res, Thin Film, 110R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 65K2174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 110R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
65K2174
Res, Thin Film, 110R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 65K2174
RES, THIN FILM, 110R, 0.5%, 0.063W, 0402, REEL; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 110R, 0.5%, 0.063W, 0402, REEL; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0402110RDEED-ND TNPW0402110RDEED 65K2174
Product Name Chip Resistor - Surface Mount Thin Film ResistorSeries:TNPW; Resistance:110ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0... Res, Thin Film, 110R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details