Vishay Intertechnology, Inc. RES 110 OHM 1/16W 0.1% 0402 TNPW0402110RBEED

Description
RES 110ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 110ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/16W 0.1% 0402 - TNPW0402110RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/16W 0.1% 0402
TNPW0402110RBEED
RES 110 OHM 1/16W 0.1% 0402 TNPW0402110RBEED
RES 110ohm 1/16W 0.1% 0402

RES 110ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2064-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2064-6-ND
Chip Resistor - Surface Mount 541-2064-6-ND
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2064-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2064-2-ND
Chip Resistor - Surface Mount 541-2064-2-ND
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2064-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2064-1-ND
Chip Resistor - Surface Mount 541-2064-1-ND
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0402110RBEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402110RBEED
Chip Resistor - Surface Mount TNPW0402110RBEED
RES 110 OHM 0.1% 1/16W 0402

RES 110 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0402110RBEED 541-2064-6-ND TNPW0402110RBEED
Product Name RES 110 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details