Vishay Precision Group Resistors -Chip Resistor - Surface Mount TNPW040210R0DEED

Description
Manufacturer: Vishay Category: Resistors -Chip Resistor - Surface Mount Series: TNPW e3 Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 0402 (1005 Metric) Operating Temperature: -55°C ~ 155°C Supplier Device Package: 0402 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Base Product Number: TNPW0402
Request a Quote Datasheet
Description
Manufacturer: Vishay Category: Resistors -Chip Resistor - Surface Mount Series: TNPW e3 Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 0402 (1005 Metric) Operating Temperature: -55°C ~ 155°C Supplier Device Package: 0402 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Base Product Number: TNPW0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Vishay Category: Resistors -Chip Resistor - Surface Mount Series: TNPW e3 Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 0402 (1005 Metric) Operating Temperature: -55°C ~ 155°C Supplier Device Package: 0402 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Base Product Number: TNPW0402

Manufacturer: Vishay
Category: Resistors -Chip Resistor - Surface Mount
Series: TNPW e3
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Operating Temperature: -55°C ~ 155°C
Supplier Device Package: 0402
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Base Product Number: TNPW0402

Buy Now Datasheet
SMD 0.063W 10ohm Resistor - 52-TNPW040210R0DEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 10ohm Resistor
52-TNPW040210R0DEED
SMD 0.063W 10ohm Resistor 52-TNPW040210R0DEED
RESISTOR, THIN FILM, 0.063W, 0.5%, 25ppm, 10ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW040210R0DEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 10ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040210R0DEED can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.063W, 0.5%, 25ppm, 10ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW040210R0DEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 10ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040210R0DEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
THIN FILM,10,0.5%,25PPM,TR,HAZMAT, - TNPW040210R0DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,10,0.5%,25PPM,TR,HAZMAT,
TNPW040210R0DEED
THIN FILM,10,0.5%,25PPM,TR,HAZMAT, TNPW040210R0DEED
THIN FILM,10,0.5%,25PPM,T R,HAZMAT,

THIN FILM,10,0.5%,25PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - 541-3903-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3903-6-ND
Chip Resistor - Surface Mount 541-3903-6-ND
10 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3903-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3903-1-ND
Chip Resistor - Surface Mount 541-3903-1-ND
10 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3903-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3903-2-ND
Chip Resistor - Surface Mount 541-3903-2-ND
10 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0402 10R 0.5% T-9 Et7 E3 Vishay - 50X0078 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 10R 0.5% T-9 Et7 E3 Vishay
50X0078
Tnpw0402 10R 0.5% T-9 Et7 E3 Vishay 50X0078
TNPW0402 10R 0.5% T-9 ET7 e3

TNPW0402 10R 0.5% T-9 ET7 e3

Supplier's Site
Res, 10R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK3738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK3738
Res, 10R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK3738
RES, 10R, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 10R, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW040210R0DEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040210R0DEED
Chip Resistor - Surface Mount TNPW040210R0DEED
RES 10 OHM 0.5% 1/16W 0402

RES 10 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040210R0DEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW040210R0DEED
Resistors - Chip Resistor - Surface Mount TNPW040210R0DEED
RES 10 OHM 0.5% 0.13W 0402

RES 10 OHM 0.5% 0.13W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-TNPW040210R0DEED TNPW040210R0DEED 541-3903-6-ND 50X0078 33AK3738 TNPW040210R0DEED TNPW040210R0DEED
Product Name Resistors -Chip Resistor - Surface Mount SMD 0.063W 10ohm Resistor THIN FILM,10,0.5%,25PPM,TR,HAZMAT, Chip Resistor - Surface Mount Tnpw0402 10R 0.5% T-9 Et7 E3 Vishay Res, 10R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details