Vishay Intertechnology, Inc. Res Thin Film 0402 10.9K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW040210K9BEED

Description
Res Thin Film 0402 10.9K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0402 10.9K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0402 10.9K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R - TNPW040210K9BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 10.9K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
TNPW040210K9BEED
Res Thin Film 0402 10.9K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW040210K9BEED
Res Thin Film 0402 10.9K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0402 10.9K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW040210K9BEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040210K9BEED-ND
Chip Resistor - Surface Mount TNPW040210K9BEED-ND
10.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040210K9BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040210K9BEED
Chip Resistor - Surface Mount TNPW040210K9BEED
RES 10.9K OHM 0.1% 1/10W 0402

RES 10.9K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040210K9BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040210K9BEED
Chip Resistor - Surface Mount TNPW040210K9BEED
RES 10.9K OHM 0.1% 1/16W 0402

RES 10.9K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW040210K9BEED TNPW040210K9BEED-ND TNPW040210K9BEED TNPW040210K9BEED
Product Name Res Thin Film 0402 10.9K Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 16 watts 0.1300 watts 10 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details