Vishay Intertechnology, Inc. THIN FILM,10.2K,0.1%,50PPM,TR,HAZMAT TNPW040210K2BHED

Description
THIN FILM,10.2K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,10.2K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,10.2K,0.1%,50PPM,TR,HAZMAT - TNPW040210K2BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,10.2K,0.1%,50PPM,TR,HAZMAT
TNPW040210K2BHED
THIN FILM,10.2K,0.1%,50PPM,TR,HAZMAT TNPW040210K2BHED
THIN FILM,10.2K,0.1%,50PP M,TR,HAZMAT

THIN FILM,10.2K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040210K2BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040210K2BHED-ND
Chip Resistor - Surface Mount TNPW040210K2BHED-ND
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040210K2BHED TNPW040210K2BHED-ND
Product Name THIN FILM,10.2K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details