Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402100RBYED

Description
RES 100 OHM 0.1% 0.13W 0402
Request a Quote Datasheet
Description
RES 100 OHM 0.1% 0.13W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0402100RBYEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402100RBYEDCT-ND
Chip Resistor - Surface Mount 541-TNPW0402100RBYEDCT-ND
RES 100 OHM 0.1% 0.13W 0402

RES 100 OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402100RBYEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402100RBYEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW0402100RBYEDDKR-ND
RES 100 OHM 0.1% 0.13W 0402

RES 100 OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0402100RBYEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0402100RBYEDTR-ND
Chip Resistor - Surface Mount 541-TNPW0402100RBYEDTR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-TNPW0402100RBYEDCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers