Vishay Precision Group SMD 50V Resistor TNPW0402100RBEED

Description
Thin Film Resistor, 100R, 0.1%, 50V, 0402 SMD Product overview: TNPW0402100RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402100RBEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 100R, 0.1%, 50V, 0402 SMD Product overview: TNPW0402100RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402100RBEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V Resistor - 52-TNPW0402100RBEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-TNPW0402100RBEED
SMD 50V Resistor 52-TNPW0402100RBEED
Thin Film Resistor, 100R, 0.1%, 50V, 0402 SMD Product overview: TNPW0402100RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402100RBEED can be used for catalog matching and distributor lookup.

Thin Film Resistor, 100R, 0.1%, 50V, 0402 SMD Product overview: TNPW0402100RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402100RBEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2620600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620600
Surface Mount Resistors 2620600
Vishay TNPW0402100RBEED

Vishay TNPW0402100RBEED

Supplier's Site
Surface Mount Resistors - 2620600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620600P
Surface Mount Resistors 2620600P
Vishay TNPW0402100RBEED

Vishay TNPW0402100RBEED

Supplier's Site
RES 100 OHM 1/16W 0.1% 0402 - TNPW0402100RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/16W 0.1% 0402
TNPW0402100RBEED
RES 100 OHM 1/16W 0.1% 0402 TNPW0402100RBEED
RES 100ohm 1/16W 0.1% 0402

RES 100ohm 1/16W 0.1% 0402

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW0402100RBEED
937150-TNPW0402100RBEED
Chip Resistor - Surface Mount - TNPW0402100RBEED 937150-TNPW0402100RBEED
Manufacturer: Vishay Win Source Part Number: 937150-TNPW0402100RB EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: Q6936817CK, TNPW0402100RBEED-ND, TNP100DADKR, TNP100DACT, TNP100DATR, TNPW0402 100R 0.1% T9 ET7 E3

Manufacturer: Vishay
Win Source Part Number: 937150-TNPW0402100RBEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: Q6936817CK, TNPW0402100RBEED-ND, TNP100DADKR, TNP100DACT, TNP100DATR, TNPW0402 100R 0.1% T9 ET7 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100DACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100DACT-ND
Chip Resistor - Surface Mount TNP100DACT-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100DADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100DADKR-ND
Chip Resistor - Surface Mount TNP100DADKR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100DATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100DATR-ND
Chip Resistor - Surface Mount TNP100DATR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 100R, 0.1%, 0.063W, 0402; Resistance Vishay - 84R1875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.063W, 0402; Resistance Vishay
84R1875
Res, Thin Film, 100R, 0.1%, 0.063W, 0402; Resistance Vishay 84R1875
RES, THIN FILM, 100R, 0.1%, 0.063W, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.063W, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100R, 0.1%, 0.063W, 0402, Reel; Resistance Vishay - 84R1876 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.063W, 0402, Reel; Resistance Vishay
84R1876
Res, Thin Film, 100R, 0.1%, 0.063W, 0402, Reel; Resistance Vishay 84R1876
RES, THIN FILM, 100R, 0.1%, 0.063W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.063W, 0402, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW0402100RBEED 2620600 TNPW0402100RBEED 937150-TNPW0402100RBEED TNP100DACT-ND 84R1875
Product Name SMD 50V Resistor Surface Mount Resistors RES 100 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount - TNPW0402100RBEED Chip Resistor - Surface Mount Res, Thin Film, 100R, 0.1%, 0.063W, 0402; Resistance Vishay
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details