Vishay Precision Group Chip Resistor - Surface Mount TNPW0402100KBEED

Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP100KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KDADKR-ND
Chip Resistor - Surface Mount TNP100KDADKR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KDACT-ND
Chip Resistor - Surface Mount TNP100KDACT-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KDATR-ND
Chip Resistor - Surface Mount TNP100KDATR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 100K OHM 1/16W 0.1% 0402 - TNPW0402100KBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/16W 0.1% 0402
TNPW0402100KBEED
RES 100K OHM 1/16W 0.1% 0402 TNPW0402100KBEED
RES 100Kohm 1/16W 0.1% 0402

RES 100Kohm 1/16W 0.1% 0402

Supplier's Site
Surface Mount Resistors - 667672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667672
Surface Mount Resistors 667672
Vishay TNPW0402100KBEED Resistor

Vishay TNPW0402100KBEED Resistor

Supplier's Site
SMD 63mW Resistor - 52-TNPW0402100KBEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW Resistor
52-TNPW0402100KBEED
SMD 63mW Resistor 52-TNPW0402100KBEED
Thin Film Resistor, 100kR, 0.1%, 0402 SMD, 63mW, 25ppm Product overview: TNPW0402100KBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402100KBEED can be used for catalog matching and distributor lookup.

Thin Film Resistor, 100kR, 0.1%, 0402 SMD, 63mW, 25ppm Product overview: TNPW0402100KBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402100KBEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW0402100KBEED
937149-TNPW0402100KBEED
Chip Resistor - Surface Mount - TNPW0402100KBEED 937149-TNPW0402100KBEED
Manufacturer: Vishay Win Source Part Number: 937149-TNPW0402100KB EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNP100KDATR, TNPW0402100KBEED-ND, TNP100KDACT, TNPW0402 100K 0.1% T9 ET7 E3, TNP100KDADKR

Manufacturer: Vishay
Win Source Part Number: 937149-TNPW0402100KBEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNP100KDATR, TNPW0402100KBEED-ND, TNP100KDACT, TNPW0402 100K 0.1% T9 ET7 E3, TNP100KDADKR

Buy Now Datasheet
Res, Thin Film, 100K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay - 83R8962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay
83R8962
Res, Thin Film, 100K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay 83R8962
RES, THIN FILM, 100K, 0.1%, 0.063W, 0402, REEL; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.063W, 0402, REEL; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.1%, 0.063W, 0402; Resistance Vishay - 12M6521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.063W, 0402; Resistance Vishay
12M6521
Res, Thin Film, 100K, 0.1%, 0.063W, 0402; Resistance Vishay 12M6521
RES, THIN FILM, 100K, 0.1%, 0.063W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.063W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0402100KBEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402100KBEED
Chip Resistor - Surface Mount TNPW0402100KBEED
RES 100K OHM 0.1% 1/16W 0402

RES 100K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNP100KDADKR-ND TNPW0402100KBEED 667672 52-TNPW0402100KBEED 937149-TNPW0402100KBEED 83R8962 TNPW0402100KBEED
Product Name Chip Resistor - Surface Mount RES 100K OHM 1/16W 0.1% 0402 Surface Mount Resistors SMD 63mW Resistor Chip Resistor - Surface Mount - TNPW0402100KBEED Res, Thin Film, 100K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details