Vishay Intertechnology, Inc. RESISTOR, 10.0K, 0.5%, 63MW, 25PPM/C TNPW04021002DT9RT1

Description
RESISTOR, 10.0K, 0.5%, 63MW, 25PPM/C
Request a Quote
Description
RESISTOR, 10.0K, 0.5%, 63MW, 25PPM/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 10.0K, 0.5%, 63MW, 25PPM/C - TNPW04021002DT9RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 10.0K, 0.5%, 63MW, 25PPM/C
TNPW04021002DT9RT1
RESISTOR, 10.0K, 0.5%, 63MW, 25PPM/C TNPW04021002DT9RT1
RESISTOR, 10.0K, 0.5%, 63MW, 25PPM/C

RESISTOR, 10.0K, 0.5%, 63MW, 25PPM/C

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW04021002DT9RT1
Product Name RESISTOR, 10.0K, 0.5%, 63MW, 25PPM/C
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers