Vishay Precision Group Automotive SMD 0.05W 20W Resistor TNPW02015K00BEED

Description
Res Thin Film 0201 5K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Medical Automotive AEC-Q200 Product overview: TNPW02015K00BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW02015K00BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0201 5K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Medical Automotive AEC-Q200 Product overview: TNPW02015K00BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW02015K00BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.05W 20W Resistor - 52-TNPW02015K00BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05W 20W Resistor
52-TNPW02015K00BEED
Automotive SMD 0.05W 20W Resistor 52-TNPW02015K00BEED
Res Thin Film 0201 5K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Medical Automotive AEC-Q200 Product overview: TNPW02015K00BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW02015K00BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0201 5K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Medical Automotive AEC-Q200 Product overview: TNPW02015K00BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW02015K00BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW02015K00BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW02015K00BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW02015K00BEEDCT-ND
5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW02015K00BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW02015K00BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW02015K00BEEDTR-ND
5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW02015K00BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW02015K00BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW02015K00BEEDDKR-ND
5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 5K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7788
Res, 5K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7788
RES, 5K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:5kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 5K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:5kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7789
Res, 5K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7789
RES, 5K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:5kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 5K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:5kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-TNPW02015K00BEED 541-TNPW02015K00BEEDCT-ND 54AH7788
Product Name Automotive SMD 0.05W 20W Resistor Chip Resistor - Surface Mount Res, 5K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 5000 ohms 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0500 watts 0.0750 watts 0.0750 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details