Vishay Precision Group Chip Resistor - Surface Mount TNPW0201499RBEED

Description
499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 499R, 0.1%, 0.075W, 0201, Thin Film resistor from Vishay is a precision thin film flat chip resistor designed for applications requiring high reliability and stability. It features a resistance value of 499 ohms with a tolerance of ±0.1%, making it suitable for precise electronic applications. The power rating is 0.075 watts, and it operates effectively within a temperature range of -55 °C to 155 °C. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it has superior moisture resistivity and sulfur resistance, ensuring performance in challenging environments. The small 0201 package size allows for compact designs, making it ideal for modern electronics in automotive, industrial, test and measuring, and medical equipment applications.

Datasheet Summary
Powered by GS/AI

The Res, 499R, 0.1%, 0.075W, 0201, Thin Film resistor from Vishay is a precision thin film flat chip resistor designed for applications requiring high reliability and stability. It features a resistance value of 499 ohms with a tolerance of ±0.1%, making it suitable for precise electronic applications. The power rating is 0.075 watts, and it operates effectively within a temperature range of -55 °C to 155 °C. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it has superior moisture resistivity and sulfur resistance, ensuring performance in challenging environments. The small 0201 package size allows for compact designs, making it ideal for modern electronics in automotive, industrial, test and measuring, and medical equipment applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0201499RBEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0201499RBEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW0201499RBEEDTR-ND
499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0201499RBEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0201499RBEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW0201499RBEEDDKR-ND
499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0201499RBEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0201499RBEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW0201499RBEEDCT-ND
499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 499R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7787
Res, 499R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7787
RES, 499R, 0.1%, 0.075W, 0201, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 499R, 0.1%, 0.075W, 0201, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7786
Res, 499R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7786
RES, 499R, 0.1%, 0.075W, 0201, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 499R, 0.1%, 0.075W, 0201, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW0201499RBEEDTR-ND 54AH7787
Product Name Chip Resistor - Surface Mount Res, 499R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details