Vishay Precision Group Resistors - Chip Resistor - Surface Mount TNPW020120K0BEED

Description
Win Source Part Number: 1201555-TNPW020120K0 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): TNPW020120K0BEED.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-TNPW020120K0BEED CT,541-TNPW020120K0B EEDTR,541-TNPW020120 K0BEEDDKR Base Product Number: TNPW0201
Request a Quote Datasheet
Description
Win Source Part Number: 1201555-TNPW020120K0 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): TNPW020120K0BEED.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-TNPW020120K0BEED CT,541-TNPW020120K0B EEDTR,541-TNPW020120 K0BEEDDKR Base Product Number: TNPW0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1201555-TNPW020120K0BEED
Resistors - Chip Resistor - Surface Mount 1201555-TNPW020120K0BEED
Win Source Part Number: 1201555-TNPW020120K0 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): TNPW020120K0BEED.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-TNPW020120K0BEED CT,541-TNPW020120K0B EEDTR,541-TNPW020120 K0BEEDDKR Base Product Number: TNPW0201

Win Source Part Number: 1201555-TNPW020120K0BEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): TNPW020120K0BEED.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-TNPW020120K0BEEDCT,541-TNPW020120K0BEEDTR,541-TNPW020120K0BEEDDKR
Base Product Number: TNPW0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW020120K0BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020120K0BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW020120K0BEEDTR-ND
20 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW020120K0BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020120K0BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW020120K0BEEDDKR-ND
20 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW020120K0BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020120K0BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW020120K0BEEDCT-ND
20 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Automotive SMD 0.05W 20W Resistor - 52-TNPW020120K0BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05W 20W Resistor
52-TNPW020120K0BEED
Automotive SMD 0.05W 20W Resistor 52-TNPW020120K0BEED
Res Thin Film 0201 20K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Medical Automotive AEC-Q200 Product overview: TNPW020120K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW020120K0BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0201 20K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Medical Automotive AEC-Q200 Product overview: TNPW020120K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW020120K0BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7784
Res, 20K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7784
RES, 20K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, 20K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7785
Res, 20K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7785
RES, 20K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, 20K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1201555-TNPW020120K0BEED 541-TNPW020120K0BEEDTR-ND 52-TNPW020120K0BEED 54AH7784
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive SMD 0.05W 20W Resistor Res, 20K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0500 watts 0.0750 watts 0.0500 watts 0.0750 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details