Vishay Precision Group Chip Resistor - Surface Mount TNPW020115K0BEED

Description
15 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW020115K0BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020115K0BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW020115K0BEEDDKR-ND
15 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW020115K0BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020115K0BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW020115K0BEEDTR-ND
15 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW020115K0BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020115K0BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW020115K0BEEDCT-ND
15 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 15K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7782
Res, 15K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7782
RES, 15K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, 15K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7783
Res, 15K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7783
RES, 15K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, 15K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW020115K0BEEDDKR-ND 54AH7782
Product Name Chip Resistor - Surface Mount Res, 15K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details