Vishay Precision Group Chip Resistor - Surface Mount TNPW020110K0BEED

Description
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW020110K0BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020110K0BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW020110K0BEEDCT-ND
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW020110K0BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020110K0BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW020110K0BEEDDKR-ND
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW020110K0BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW020110K0BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW020110K0BEEDTR-ND
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 10K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7778
Res, 10K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7778
RES, 10K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, 10K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7779
Res, 10K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7779
RES, 10K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, 10K, 0.1%, 0.075W, 0201, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.075W, 0201, Thin Film Rohs Compliant Vishay - 45AJ8800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.075W, 0201, Thin Film Rohs Compliant Vishay
45AJ8800
Res, 10K, 0.1%, 0.075W, 0201, Thin Film Rohs Compliant Vishay 45AJ8800
RES, 10K, 0.1%, 0.075W, 0201, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.1%, 0.075W, 0201, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW020110K0BEEDCT-ND 54AH7778 45AJ8800
Product Name Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay Res, 10K, 0.1%, 0.075W, 0201, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers