Vishay Precision Group Chip Resistor - Surface Mount TNPW0201100RBEED

Description
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0201100RBEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0201100RBEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW0201100RBEEDDKR-ND
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0201100RBEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0201100RBEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW0201100RBEEDTR-ND
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0201100RBEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0201100RBEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW0201100RBEEDCT-ND
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0201100RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0201100RBEED
Resistors - Chip Resistor - Surface Mount TNPW0201100RBEED
RES 100 OHM 0.1% 0.075W 0201

RES 100 OHM 0.1% 0.075W 0201

Supplier's Site
Res, 100R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7781
Res, 100R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7781
RES, 100R, 0.1%, 0.075W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 0.1%, 0.075W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay - 54AH7780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
54AH7780
Res, 100R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay 54AH7780
RES, 100R, 0.1%, 0.075W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 0.1%, 0.075W, 0201, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:75mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW0201100RBEEDDKR-ND TNPW0201100RBEED 54AH7781
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.075W, 0201, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details