Vishay Precision Group Chip Resistor - Surface Mount TNPV1210470KBEEN

Description
470 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
470 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2535-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2535-2-ND
Chip Resistor - Surface Mount 541-2535-2-ND
470 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

470 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 470K, 0.1%, 1210; Resistance Vishay - 77Y7823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 470K, 0.1%, 1210; Resistance Vishay
77Y7823
Resistor, Thin Film, 470K, 0.1%, 1210; Resistance Vishay 77Y7823
RESISTOR, THIN FILM, 470K, 0.1%, 1210; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 470K, 0.1%, 1210; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2535-2-ND 77Y7823
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 470K, 0.1%, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details