Vishay Precision Group Chip Resistor - Surface Mount TNPV12103M01DEEA

Description
3.01 MOhms ±0.5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3.01 MOhms ±0.5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2547-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2547-2-ND
Chip Resistor - Surface Mount 541-2547-2-ND
3.01 MOhms ±0.5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

3.01 MOhms ±0.5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2547-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2547-1-ND
Chip Resistor - Surface Mount 541-2547-1-ND
3.01 MOhms ±0.5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

3.01 MOhms ±0.5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2547-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2547-6-ND
Chip Resistor - Surface Mount 541-2547-6-ND
3.01 MOhms ±0.5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

3.01 MOhms ±0.5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 3M01, 0.5%, 1210; Resistance Vishay - 77Y7820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3M01, 0.5%, 1210; Resistance Vishay
77Y7820
Resistor, Thin Film, 3M01, 0.5%, 1210; Resistance Vishay 77Y7820
RESISTOR, THIN FILM, 3M01, 0.5%, 1210; Resistance:3.01Mohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 3M01, 0.5%, 1210; Resistance:3.01Mohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Tnpv1210 3M01 0.5% T-9 Et1 E3 Vishay - 21AH4566 - Newark, An Avnet Company
Chicago, IL, United States
Tnpv1210 3M01 0.5% T-9 Et1 E3 Vishay
21AH4566
Tnpv1210 3M01 0.5% T-9 Et1 E3 Vishay 21AH4566
TNPV1210 3M01 0.5% T-9 ET1 E3

TNPV1210 3M01 0.5% T-9 ET1 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2547-2-ND 77Y7820 21AH4566
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 3M01, 0.5%, 1210; Resistance Vishay Tnpv1210 3M01 0.5% T-9 Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details