Vishay Precision Group Chip Resistor - Surface Mount TNPV12101M50BEEN

Description
1.5 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.5 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2543-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2543-1-ND
Chip Resistor - Surface Mount 541-2543-1-ND
1.5 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1.5 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2543-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2543-6-ND
Chip Resistor - Surface Mount 541-2543-6-ND
1.5 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1.5 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2543-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2543-2-ND
Chip Resistor - Surface Mount 541-2543-2-ND
1.5 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1.5 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1M5, 0.1%, 1210; Resistance Vishay - 77Y7814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1M5, 0.1%, 1210; Resistance Vishay
77Y7814
Resistor, Thin Film, 1M5, 0.1%, 1210; Resistance Vishay 77Y7814
RESISTOR, THIN FILM, 1M5, 0.1%, 1210; Resistance:1.5Mohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1M5, 0.1%, 1210; Resistance:1.5Mohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2543-1-ND 77Y7814
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 1M5, 0.1%, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details