Vishay Precision Group Chip Resistor - Surface Mount TNPV12101M20BEEN

Description
1.2 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.2 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2542-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2542-2-ND
Chip Resistor - Surface Mount 541-2542-2-ND
1.2 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1.2 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1M2, 0.1%, 1210; Resistance Vishay - 77Y7813 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1M2, 0.1%, 1210; Resistance Vishay
77Y7813
Resistor, Thin Film, 1M2, 0.1%, 1210; Resistance Vishay 77Y7813
RESISTOR, THIN FILM, 1M2, 0.1%, 1210; Resistance:1.2Mohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1M2, 0.1%, 1210; Resistance:1.2Mohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Tnpv1210 1M2 0.1% T-9 E52 E3 Vishay - 21AH4548 - Newark, An Avnet Company
Chicago, IL, United States
Tnpv1210 1M2 0.1% T-9 E52 E3 Vishay
21AH4548
Tnpv1210 1M2 0.1% T-9 E52 E3 Vishay 21AH4548
TNPV1210 1M2 0.1% T-9 E52 E3

TNPV1210 1M2 0.1% T-9 E52 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2542-2-ND 77Y7813 21AH4548
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 1M2, 0.1%, 1210; Resistance Vishay Tnpv1210 1M2 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details