Thin Film Resistors - SMD 560Kohms .1% 25ppm High Voltage Product overview: TNPV1206560KBEEN from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV1206560KBEEN can be used for catalog matching and distributor lookup.
Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 560 kohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-TNPV1206560KBEEN | 46Y8554 |
| Product Name | SMD Resistor | Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 560 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay |
| Technology / Construction | Thin Film | Thin Film (Chip) |
| Resistance Range | 560000 ohms | |
| Tolerance | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | |
| Operating DC Voltage | 700 volts |