Vishay Precision Group Chip Resistor - Surface Mount TNPV1206470KBEEN

Description
470 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
470 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2314-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2314-6-ND
Chip Resistor - Surface Mount 541-2314-6-ND
470 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

470 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2314-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2314-2-ND
Chip Resistor - Surface Mount 541-2314-2-ND
470 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

470 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2314-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2314-1-ND
Chip Resistor - Surface Mount 541-2314-1-ND
470 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

470 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 470 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay - 46Y8552 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 470 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay
46Y8552
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 470 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay 46Y8552
Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 470 kohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 470 kohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2314-6-ND 46Y8552
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 470 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details