Vishay Precision Group SMD Resistor TNPV1206330KBEEN

Description
Thin Film Resistors - SMD 330Kohms .1% 25ppm High Voltage Product overview: TNPV1206330KBEEN from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV1206330KBEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 330Kohms .1% 25ppm High Voltage Product overview: TNPV1206330KBEEN from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV1206330KBEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-TNPV1206330KBEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thin Film Resistors - SMD 330Kohms .1% 25ppm High Voltage Product overview: TNPV1206330KBEEN from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV1206330KBEEN can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 330Kohms .1% 25ppm High Voltage Product overview: TNPV1206330KBEEN from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV1206330KBEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2312-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2312-2-ND
Chip Resistor - Surface Mount 541-2312-2-ND
330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2312-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2312-1-ND
Chip Resistor - Surface Mount 541-2312-1-ND
330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2312-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2312-6-ND
Chip Resistor - Surface Mount 541-2312-6-ND
330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 330 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay - 46Y8550 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 330 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay
46Y8550
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 330 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay 46Y8550
Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 330 kohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 330 kohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-TNPV1206330KBEEN 541-2312-2-ND 46Y8550
Product Name SMD Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 330 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 330000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details