Vishay Precision Group Chip Resistor - Surface Mount TNPV12062M00BEEN

Description
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2324-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2324-6-ND
Chip Resistor - Surface Mount 541-2324-6-ND
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2324-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2324-1-ND
Chip Resistor - Surface Mount 541-2324-1-ND
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2324-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2324-2-ND
Chip Resistor - Surface Mount 541-2324-2-ND
2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPV12062M00BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPV12062M00BEEN
Resistors - Chip Resistor - Surface Mount TNPV12062M00BEEN
RES SMD 2M OHM 0.1% 1/4W 1206

RES SMD 2M OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPV12062M00BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPV12062M00BEEN
Chip Resistor - Surface Mount TNPV12062M00BEEN
RES SMD 2M OHM 0.1% 1/4W 1206

RES SMD 2M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 2M, 0.25W, 1206; Resistance Vishay - 65AC3580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 2M, 0.25W, 1206; Resistance Vishay
65AC3580
Res, Aec-Q200, Thin Film, 2M, 0.25W, 1206; Resistance Vishay 65AC3580
RES, AEC-Q200, THIN FILM, 2M, 0.25W, 1206; Resistance:2Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 2M, 0.25W, 1206; Resistance:2Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 2M, 700V, 1206; Resistance Vishay - 61AC6119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 2M, 700V, 1206; Resistance Vishay
61AC6119
Res, Aec-Q200, Thin Film, 2M, 700V, 1206; Resistance Vishay 61AC6119
RES, AEC-Q200, THIN FILM, 2M, 700V, 1206; Resistance:2Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 2M, 700V, 1206; Resistance:2Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-2324-6-ND TNPV12062M00BEEN TNPV12062M00BEEN 65AC3580
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 2M, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1879357-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details