Vishay Precision Group SMD 0.25W 4W Resistor TNPV1206220KBEEN

Description
TNPV1206220KBEEN Vishay Resistor Fixed Single-Surface Mount Thin Film 220K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C - Arrow.com Product overview: TNPV1206220KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV1206220KBEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TNPV1206220KBEEN Vishay Resistor Fixed Single-Surface Mount Thin Film 220K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C - Arrow.com Product overview: TNPV1206220KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV1206220KBEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 4W Resistor - 52-TNPV1206220KBEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Resistor
52-TNPV1206220KBEEN
SMD 0.25W 4W Resistor 52-TNPV1206220KBEEN
TNPV1206220KBEEN Vishay Resistor Fixed Single-Surface Mount Thin Film 220K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C - Arrow.com Product overview: TNPV1206220KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV1206220KBEEN can be used for catalog matching and distributor lookup.

TNPV1206220KBEEN Vishay Resistor Fixed Single-Surface Mount Thin Film 220K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C - Arrow.com Product overview: TNPV1206220KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV1206220KBEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2311-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2311-6-ND
Chip Resistor - Surface Mount 541-2311-6-ND
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2311-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2311-1-ND
Chip Resistor - Surface Mount 541-2311-1-ND
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2311-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2311-2-ND
Chip Resistor - Surface Mount 541-2311-2-ND
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 220 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay - 46Y8549 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 220 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay
46Y8549
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 220 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay 46Y8549
Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 220 kohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 220 kohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-TNPV1206220KBEEN 541-2311-6-ND 46Y8549
Product Name SMD 0.25W 4W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 220 Kohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers