Vishay Precision Group Chip Resistor - Surface Mount TNPV12061M80BEEN

Description
1.8 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.8 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2323-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2323-2-ND
Chip Resistor - Surface Mount 541-2323-2-ND
1.8 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1.8 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2323-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2323-1-ND
Chip Resistor - Surface Mount 541-2323-1-ND
1.8 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1.8 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2323-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2323-6-ND
Chip Resistor - Surface Mount 541-2323-6-ND
1.8 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1.8 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
SMD Resistor - 52-TNPV12061M80BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thin Film Resistors - SMD 1.8Mohms .1% 25ppm High Voltage Product overview: TNPV12061M80BEEN from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV12061M80BEEN can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 1.8Mohms .1% 25ppm High Voltage Product overview: TNPV12061M80BEEN from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV12061M80BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 1.8 Mohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay - 46Y8546 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 1.8 Mohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay
46Y8546
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 1.8 Mohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay 46Y8546
Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 1.8 Mohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 1.8 Mohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tnpv1206 1M8 0.1% T-9 E52 E3 Vishay - 21AH4505 - Newark, An Avnet Company
Chicago, IL, United States
Tnpv1206 1M8 0.1% T-9 E52 E3 Vishay
21AH4505
Tnpv1206 1M8 0.1% T-9 E52 E3 Vishay 21AH4505
TNPV1206 1M8 0.1% T-9 E52 E3

TNPV1206 1M8 0.1% T-9 E52 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2323-2-ND 52-TNPV12061M80BEEN 46Y8546 21AH4505
Product Name Chip Resistor - Surface Mount SMD Resistor Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 1.8 Mohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay Tnpv1206 1M8 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573176 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details