Vishay Precision Group Automotive SMD 0.25W 4W Resistor TNPV12061M50BEEN

Description
Res Thin Film 1206 1.5M Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: TNPV12061M50BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV12061M50BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 1206 1.5M Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: TNPV12061M50BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV12061M50BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.25W 4W Resistor - 52-TNPV12061M50BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-TNPV12061M50BEEN
Automotive SMD 0.25W 4W Resistor 52-TNPV12061M50BEEN
Res Thin Film 1206 1.5M Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: TNPV12061M50BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV12061M50BEEN can be used for catalog matching and distributor lookup.

Res Thin Film 1206 1.5M Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: TNPV12061M50BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPV12061M50BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2322-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2322-6-ND
Chip Resistor - Surface Mount 541-2322-6-ND
1.5 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1.5 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2322-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2322-1-ND
Chip Resistor - Surface Mount 541-2322-1-ND
1.5 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1.5 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2322-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2322-2-ND
Chip Resistor - Surface Mount 541-2322-2-ND
1.5 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1.5 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 1.5 Mohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay - 46Y8545 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 1.5 Mohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay
46Y8545
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 1.5 Mohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay 46Y8545
Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 1.5 Mohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 1.5 Mohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPV12061M50BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPV12061M50BEEN
Resistors - Chip Resistor - Surface Mount TNPV12061M50BEEN
RES SMD 1.5M OHM 0.1% 1/4W 1206

RES SMD 1.5M OHM 0.1% 1/4W 1206

Supplier's Site
Resistor - 111582338 - Radwell International
Willingboro, NJ, United States
Resistor
111582338
Resistor 111582338
RESISTOR, SMD, THIN FILM, 1.5 MOHM, 250 MW, 0.1%, 1206. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THIN FILM, 1.5 MOHM, 250 MW, 0.1%, 1206. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPV12061M50BEEN 541-2322-6-ND 46Y8545 TNPV12061M50BEEN 111582338
Product Name Automotive SMD 0.25W 4W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 1.5 Mohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Resistor
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 1.50E6 ohms 1.50E6 ohms 1.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details