Surface Mount Chip Resistor, Thin Film, AEC-Q200 TNPV Series, 1 Mohm, 250 mW, 0.1%, 700 V RoHS Compliant: Yes
RES, 1M, 0.001, 0.25W, 1206, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 46Y8543 | 34AK4159 |
| Product Name | Surface Mount Chip Resistor, Thin Film, Aec-Q200 Tnpv Series, 1 Mohm, 250 Mw, 0.1%, 700 V Rohs Compliant Vishay | Res, 1M, 0.001, 0.25W, 1206, Thin Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] |
| Standards and Certifications | RoHS | RoHS |