Vishay Intertechnology, Inc. Surface Mount Resistors TNPV0805820KBEEA

Description
Vishay TNPV0805820KBEEA Resistor
Request a Quote Datasheet
Description
Vishay TNPV0805820KBEEA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2441338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441338
Surface Mount Resistors 2441338
Vishay TNPV0805820KBEEA Resistor

Vishay TNPV0805820KBEEA Resistor

Supplier's Site
Surface Mount Resistors - 2441338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441338P
Surface Mount Resistors 2441338P
Vishay TNPV0805820KBEEA Resistor

Vishay TNPV0805820KBEEA Resistor

Supplier's Site
Surface Mount Resistors - 2441337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441337
Surface Mount Resistors 2441337
Vishay TNPV0805820KBEEA Resistor

Vishay TNPV0805820KBEEA Resistor

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPV0805820KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV0805820KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPV0805820KBEEACT-ND
820 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

820 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPV0805820KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV0805820KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPV0805820KBEEATR-ND
820 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

820 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 820K, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9151
Res, 820K, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9151
RES, 820K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 820K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 820K, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9152
Res, 820K, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9152
RES, 820K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 820K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2441338 541-TNPV0805820KBEEACT-ND 62AJ9151
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 820K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805
Resistance Range 820000 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details