Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPV0805330KBEEA

Description
330 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
330 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPV0805330KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV0805330KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPV0805330KBEEATR-ND
330 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPV0805330KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV0805330KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPV0805330KBEEACT-ND
330 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2441327P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441327P
Surface Mount Resistors 2441327P
Vishay TNPV0805330KBEEA Resistor

Vishay TNPV0805330KBEEA Resistor

Supplier's Site
Surface Mount Resistors - 2441327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441327
Surface Mount Resistors 2441327
Vishay TNPV0805330KBEEA Resistor

Vishay TNPV0805330KBEEA Resistor

Supplier's Site
Surface Mount Resistors - 2441326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441326
Surface Mount Resistors 2441326
Vishay TNPV0805330KBEEA Resistor

Vishay TNPV0805330KBEEA Resistor

Supplier's Site
Res, 330K, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9140
Res, 330K, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9140
RES, 330K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 330K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 330K, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9139
Res, 330K, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9139
RES, 330K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 330K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPV0805330KBEEATR-ND 2441327P 62AJ9140
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 330K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details