Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPV0805249KBEEA

Description
249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPV0805249KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV0805249KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPV0805249KBEEATR-ND
249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPV0805249KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV0805249KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPV0805249KBEEACT-ND
249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2441325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441325P
Surface Mount Resistors 2441325P
Vishay TNPV0805249KBEEA Resistor

Vishay TNPV0805249KBEEA Resistor

Supplier's Site
Surface Mount Resistors - 2441323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441323
Surface Mount Resistors 2441323
Vishay TNPV0805249KBEEA Resistor

Vishay TNPV0805249KBEEA Resistor

Supplier's Site
Surface Mount Resistors - 2441325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441325
Surface Mount Resistors 2441325
Vishay TNPV0805249KBEEA Resistor

Vishay TNPV0805249KBEEA Resistor

Supplier's Site
Res, 249K, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9137
Res, 249K, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9137
RES, 249K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 249K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 249K, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9138
Res, 249K, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9138
RES, 249K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 249K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPV0805249KBEEATR-ND 2441325P 62AJ9137
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 249K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details