Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPV08051M00BEEA

Description
1 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPV08051M00BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV08051M00BEEACT-ND
Chip Resistor - Surface Mount 541-TNPV08051M00BEEACT-ND
1 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPV08051M00BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV08051M00BEEATR-ND
Chip Resistor - Surface Mount 541-TNPV08051M00BEEATR-ND
1 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2441321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441321
Surface Mount Resistors 2441321
Vishay TNPV08051M00BEEA Resistor

Vishay TNPV08051M00BEEA Resistor

Supplier's Site
Surface Mount Resistors - 2441322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441322
Surface Mount Resistors 2441322
Vishay TNPV08051M00BEEA Resistor

Vishay TNPV08051M00BEEA Resistor

Supplier's Site
Surface Mount Resistors - 2441322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441322P
Surface Mount Resistors 2441322P
Vishay TNPV08051M00BEEA Resistor

Vishay TNPV08051M00BEEA Resistor

Supplier's Site
Res, 1M, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9131
Res, 1M, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9131
RES, 1M, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9132
Res, 1M, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9132
RES, 1M, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPV08051M00BEEACT-ND 2441321 62AJ9131
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 1M, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details