Vishay Intertechnology, Inc. Surface Mount Resistors TNPV0805180KBEEA

Description
Vishay TNPV0805180KBEEA Resistor
Request a Quote Datasheet
Description
Vishay TNPV0805180KBEEA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2441320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441320
Surface Mount Resistors 2441320
Vishay TNPV0805180KBEEA Resistor

Vishay TNPV0805180KBEEA Resistor

Supplier's Site
Surface Mount Resistors - 2441320P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441320P
Surface Mount Resistors 2441320P
Vishay TNPV0805180KBEEA Resistor

Vishay TNPV0805180KBEEA Resistor

Supplier's Site
Surface Mount Resistors - 2441319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2441319
Surface Mount Resistors 2441319
Vishay TNPV0805180KBEEA Resistor

Vishay TNPV0805180KBEEA Resistor

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPV0805180KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV0805180KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPV0805180KBEEATR-ND
180 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

180 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPV0805180KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPV0805180KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPV0805180KBEEACT-ND
180 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

180 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, High Voltage, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 180K, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9134
Res, 180K, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9134
RES, 180K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 180K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 180K, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 62AJ9133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
62AJ9133
Res, 180K, 0.2W, 0805, Thin Film Rohs Compliant Vishay 62AJ9133
RES, 180K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 180K, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2441320 541-TNPV0805180KBEEATR-ND 62AJ9134
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 180K, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805
Resistance Range 180000 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers