Vishay Intertechnology, Inc. RES 8.06K OHM 1/4W 0.1% 1206 TNPU12068K06BZEN00

Description
RES 8.06Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 8.06Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/4W 0.1% 1206 - TNPU12068K06BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/4W 0.1% 1206
TNPU12068K06BZEN00
RES 8.06K OHM 1/4W 0.1% 1206 TNPU12068K06BZEN00
RES 8.06Kohm 1/4W 0.1% 1206

RES 8.06Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU12068K06BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU12068K06BZEN00-ND
Chip Resistor - Surface Mount TNPU12068K06BZEN00-ND
8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU12068K06BZEN00 TNPU12068K06BZEN00-ND
Product Name RES 8.06K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details