Vishay Intertechnology, Inc. RES 750 OHM 0.05% 1206 SMD TNPU1206750RAZEN00

Description
RES 750ohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 750ohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 0.05% 1206 SMD - TNPU1206750RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 0.05% 1206 SMD
TNPU1206750RAZEN00
RES 750 OHM 0.05% 1206 SMD TNPU1206750RAZEN00
RES 750ohm 0.05% 1206 SMD

RES 750ohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206750RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206750RAZEN00-ND
Chip Resistor - Surface Mount TNPU1206750RAZEN00-ND
750 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206750RAZEN00 TNPU1206750RAZEN00-ND
Product Name RES 750 OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 750 ohms 750 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers