Vishay Intertechnology, Inc. RES 649 OHM 0.05% 1206 SMD TNPU1206649RAZEN00

Description
RES 649ohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 649ohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 0.05% 1206 SMD - TNPU1206649RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 0.05% 1206 SMD
TNPU1206649RAZEN00
RES 649 OHM 0.05% 1206 SMD TNPU1206649RAZEN00
RES 649ohm 0.05% 1206 SMD

RES 649ohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206649RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206649RAZEN00-ND
Chip Resistor - Surface Mount TNPU1206649RAZEN00-ND
649 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

649 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206649RAZEN00 TNPU1206649RAZEN00-ND
Product Name RES 649 OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 649 ohms 649 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers