Vishay Intertechnology, Inc. RES 604 OHM 1/4W 0.1% 1206 TNPU1206604RBZEN00

Description
RES 604ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 604ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/4W 0.1% 1206 - TNPU1206604RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/4W 0.1% 1206
TNPU1206604RBZEN00
RES 604 OHM 1/4W 0.1% 1206 TNPU1206604RBZEN00
RES 604ohm 1/4W 0.1% 1206

RES 604ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206604RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206604RBZEN00-ND
Chip Resistor - Surface Mount TNPU1206604RBZEN00-ND
604 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

604 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206604RBZEN00 TNPU1206604RBZEN00-ND
Product Name RES 604 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers