Vishay Intertechnology, Inc. RES 5.36K OHM 1/4W 0.1% 1206 TNPU12065K36BZEN00

Description
RES 5.36Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 5.36Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/4W 0.1% 1206 - TNPU12065K36BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/4W 0.1% 1206
TNPU12065K36BZEN00
RES 5.36K OHM 1/4W 0.1% 1206 TNPU12065K36BZEN00
RES 5.36Kohm 1/4W 0.1% 1206

RES 5.36Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU12065K36BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU12065K36BZEN00-ND
Chip Resistor - Surface Mount TNPU12065K36BZEN00-ND
5.36 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.36 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU12065K36BZEN00 TNPU12065K36BZEN00-ND
Product Name RES 5.36K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details