Vishay Intertechnology, Inc. RES 560 OHM 1/4W 0.1% 1206 TNPU1206560RBZEN00

Description
RES 560ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 560ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/4W 0.1% 1206 - TNPU1206560RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 0.1% 1206
TNPU1206560RBZEN00
RES 560 OHM 1/4W 0.1% 1206 TNPU1206560RBZEN00
RES 560ohm 1/4W 0.1% 1206

RES 560ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206560RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206560RBZEN00-ND
Chip Resistor - Surface Mount TNPU1206560RBZEN00-ND
560 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

560 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU1206560RBZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU1206560RBZEN00
Chip Resistor - Surface Mount TNPU1206560RBZEN00
RES SMD 560 OHM 0.1% 1/4W 1206

RES SMD 560 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU1206560RBZEN00 TNPU1206560RBZEN00-ND TNPU1206560RBZEN00
Product Name RES 560 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details