Vishay Intertechnology, Inc. RES 51K OHM 0.05% 1206 SMD TNPU120651K0AZEN00

Description
RES 51Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 51Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 0.05% 1206 SMD - TNPU120651K0AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 0.05% 1206 SMD
TNPU120651K0AZEN00
RES 51K OHM 0.05% 1206 SMD TNPU120651K0AZEN00
RES 51Kohm 0.05% 1206 SMD

RES 51Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU120651K0AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU120651K0AZEN00-ND
Chip Resistor - Surface Mount TNPU120651K0AZEN00-ND
51 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU120651K0AZEN00 TNPU120651K0AZEN00-ND
Product Name RES 51K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 51000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details