4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 4.70Kohm 1/4W 0.1% 1206
RESISTOR, THIN FILM, 1/4W, 4.7KOHMS, 0.1%, 5PPM, SMD/SMT 1.6MM X 3.2MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ASAP Semiconductor LLC | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-TNPU12064K70BZEN00CT-ND | TNPU12064K70BZEN00 | 177573056 |
| Product Name | Chip Resistor - Surface Mount | RES 4.70K OHM 1/4W 0.1% 1206 | Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |