Vishay Intertechnology, Inc. RES 4.64K OHM 0.05% 1206 SMD TNPU12064K64AZEN00

Description
RES 4.64Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 4.64Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 0.05% 1206 SMD - TNPU12064K64AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 0.05% 1206 SMD
TNPU12064K64AZEN00
RES 4.64K OHM 0.05% 1206 SMD TNPU12064K64AZEN00
RES 4.64Kohm 0.05% 1206 SMD

RES 4.64Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU12064K64AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU12064K64AZEN00-ND
Chip Resistor - Surface Mount TNPU12064K64AZEN00-ND
4.64 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.64 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU12064K64AZEN00 TNPU12064K64AZEN00-ND
Product Name RES 4.64K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4640 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers