Vishay Intertechnology, Inc. RES 402 OHM 1/4W 0.1% 1206 TNPU1206402RBZEN00

Description
RES 402ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 402ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/4W 0.1% 1206 - TNPU1206402RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/4W 0.1% 1206
TNPU1206402RBZEN00
RES 402 OHM 1/4W 0.1% 1206 TNPU1206402RBZEN00
RES 402ohm 1/4W 0.1% 1206

RES 402ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU1206402RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1206402RBZEN00-ND
Chip Resistor - Surface Mount TNPU1206402RBZEN00-ND
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU1206402RBZEN00 TNPU1206402RBZEN00-ND
Product Name RES 402 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2672FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details