3.57 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 3.57Kohm 1/4W 0.1% 1206
RES SMD 3.57K OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPU12063K57BZEN00-ND | TNPU12063K57BZEN00 | TNPU12063K57BZEN00 |
| Product Name | Chip Resistor - Surface Mount | RES 3.57K OHM 1/4W 0.1% 1206 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |