Vishay Intertechnology, Inc. RES 34.8K OHM 1/4W 0.1% 1206 TNPU120634K8BZEN00

Description
RES 34.8Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 34.8Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/4W 0.1% 1206 - TNPU120634K8BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/4W 0.1% 1206
TNPU120634K8BZEN00
RES 34.8K OHM 1/4W 0.1% 1206 TNPU120634K8BZEN00
RES 34.8Kohm 1/4W 0.1% 1206

RES 34.8Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU120634K8BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU120634K8BZEN00-ND
Chip Resistor - Surface Mount TNPU120634K8BZEN00-ND
34.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU120634K8BZEN00 TNPU120634K8BZEN00-ND
Product Name RES 34.8K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 34800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details