RES 348Kohm 0.05% 1206 SMD
348 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPU1206348KAZEN00 | TNPU1206348KAZEN00-ND |
| Product Name | RES 348K OHM 0.05% 1206 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 348000 ohms | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |