Vishay Intertechnology, Inc. RES 33.2K OHM 0.05% 1206 SMD TNPU120633K2AZEN00

Description
RES 33.2Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 33.2Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 0.05% 1206 SMD - TNPU120633K2AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 0.05% 1206 SMD
TNPU120633K2AZEN00
RES 33.2K OHM 0.05% 1206 SMD TNPU120633K2AZEN00
RES 33.2Kohm 0.05% 1206 SMD

RES 33.2Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU120633K2AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU120633K2AZEN00-ND
Chip Resistor - Surface Mount TNPU120633K2AZEN00-ND
33.2 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU120633K2AZEN00 TNPU120633K2AZEN00-ND
Product Name RES 33.2K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 33200 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details