Vishay Intertechnology, Inc. RES 2.67K OHM 0.05% 1206 SMD TNPU12062K67AZEN00

Description
RES 2.67Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 2.67Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 0.05% 1206 SMD - TNPU12062K67AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 0.05% 1206 SMD
TNPU12062K67AZEN00
RES 2.67K OHM 0.05% 1206 SMD TNPU12062K67AZEN00
RES 2.67Kohm 0.05% 1206 SMD

RES 2.67Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU12062K67AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU12062K67AZEN00-ND
Chip Resistor - Surface Mount TNPU12062K67AZEN00-ND
2.67 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.67 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU12062K67AZEN00 TNPU12062K67AZEN00-ND
Product Name RES 2.67K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2670 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers