Vishay Intertechnology, Inc. RES 2.61K OHM 0.05% 1206 SMD TNPU12062K61AZEN00

Description
RES 2.61Kohm 0.05% 1206 SMD
Request a Quote Datasheet
Description
RES 2.61Kohm 0.05% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 0.05% 1206 SMD - TNPU12062K61AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 0.05% 1206 SMD
TNPU12062K61AZEN00
RES 2.61K OHM 0.05% 1206 SMD TNPU12062K61AZEN00
RES 2.61Kohm 0.05% 1206 SMD

RES 2.61Kohm 0.05% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU12062K61AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU12062K61AZEN00-ND
Chip Resistor - Surface Mount TNPU12062K61AZEN00-ND
2.61 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.61 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU12062K61AZEN00 TNPU12062K61AZEN00-ND
Product Name RES 2.61K OHM 0.05% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2610 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers