Vishay Intertechnology, Inc. RES 2.43K OHM 1/4W 0.1% 1206 TNPU12062K43BZEN00

Description
RES 2.43Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.43Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/4W 0.1% 1206 - TNPU12062K43BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/4W 0.1% 1206
TNPU12062K43BZEN00
RES 2.43K OHM 1/4W 0.1% 1206 TNPU12062K43BZEN00
RES 2.43Kohm 1/4W 0.1% 1206

RES 2.43Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPU12062K43BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU12062K43BZEN00-ND
Chip Resistor - Surface Mount TNPU12062K43BZEN00-ND
2.43 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU12062K43BZEN00 TNPU12062K43BZEN00-ND
Product Name RES 2.43K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details