Vishay Precision Group SMD 200V 4W Resistor TNPU12062K00BZEN00

Description
2kR 0.1% 1206 SMD Thin Film Resistor 200V 1/4W Product overview: TNPU12062K00BZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU12062K00BZEN0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kR 0.1% 1206 SMD Thin Film Resistor 200V 1/4W Product overview: TNPU12062K00BZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU12062K00BZEN0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 4W Resistor - 52-TNPU12062K00BZEN00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 4W Resistor
52-TNPU12062K00BZEN00
SMD 200V 4W Resistor 52-TNPU12062K00BZEN00
2kR 0.1% 1206 SMD Thin Film Resistor 200V 1/4W Product overview: TNPU12062K00BZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU12062K00BZEN0 0 can be used for catalog matching and distributor lookup.

2kR 0.1% 1206 SMD Thin Film Resistor 200V 1/4W Product overview: TNPU12062K00BZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU12062K00BZEN00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPU2.00KBCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU2.00KBCDKR-ND
Chip Resistor - Surface Mount TNPU2.00KBCDKR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU2.00KBCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU2.00KBCCT-ND
Chip Resistor - Surface Mount TNPU2.00KBCCT-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU2.00KBCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU2.00KBCTR-ND
Chip Resistor - Surface Mount TNPU2.00KBCTR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 2.00K OHM 1/4W 0.1% 1206 - TNPU12062K00BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/4W 0.1% 1206
TNPU12062K00BZEN00
RES 2.00K OHM 1/4W 0.1% 1206 TNPU12062K00BZEN00
RES 2.00Kohm 1/4W 0.1% 1206

RES 2.00Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-TNPU12062K00BZEN00 TNPU2.00KBCDKR-ND TNPU12062K00BZEN00
Product Name SMD 200V 4W Resistor Chip Resistor - Surface Mount RES 2.00K OHM 1/4W 0.1% 1206
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details